TE Connectivity Multicore Cable 054295-000

Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Shield Diameter : 2.74 MM  [.108 INCH ] Shield Material : Tin-Coated Copper Wire Color (Base) : White, Black, Red, Yellow Wire Color (Stripe) : White Configuration Features Conductor Configuration : Twisted Quad Number of Conductors : 4 Number of Strands : 19 Dimensions Conductor Diameter Range : .64 MM  [.025 INCH ] Conductor Insulation Diameter : .94 MM  [.037 INCH ] Outside Cable Diameter : 3.12 MM  [.123 INCH ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United States, United Kingdom Product Type Features Cable Style : Jacketed, Round Braided Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Shield Diameter : 2.74 MM  [.108 INCH ] Shield Material : Tin-Coated Copper Wire Color (Base) : White, Black, Red, Yellow Wire Color (Stripe) : White Configuration Features Conductor Configuration : Twisted Quad Number of Conductors : 4 Number of Strands : 19 Dimensions Conductor Diameter Range : .64 MM  [.025 INCH ] Conductor Insulation Diameter : .94 MM  [.037 INCH ] Outside Cable Diameter : 3.12 MM  [.123 INCH ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United States, United Kingdom Product Type Features Cable Style : Jacketed, Round Braided Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 054295-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
054295-000
Multicore Cable 054295-000
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Shield Diameter : 2.74 MM  [.108 INCH ] Shield Material : Tin-Coated Copper Wire Color (Base) : White, Black, Red, Yellow Wire Color (Stripe) : White Configuration Features Conductor Configuration : Twisted Quad Number of Conductors : 4 Number of Strands : 19 Dimensions Conductor Diameter Range : .64 MM  [.025 INCH ] Conductor Insulation Diameter : .94 MM  [.037 INCH ] Outside Cable Diameter : 3.12 MM  [.123 INCH ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United States, United Kingdom Product Type Features Cable Style : Jacketed, Round Braided Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Plated Copper
  • Shield Diameter : 2.74 MM  [.108 INCH ]
  • Shield Material : Tin-Coated Copper
  • Wire Color (Base) : White, Black, Red, Yellow
  • Wire Color (Stripe) : White

Configuration Features


  • Conductor Configuration : Twisted Quad
  • Number of Conductors : 4
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .64 MM  [.025 INCH ]
  • Conductor Insulation Diameter : .94 MM  [.037 INCH ]
  • Outside Cable Diameter : 3.12 MM  [.123 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .205
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Wire Source : United States, United Kingdom

Product Type Features


  • Cable Style : Jacketed, Round Braided
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 054295-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 090644-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power Cable Assemblies - 1483351-2 - TE Connectivity
Specs
Product Type Micro Match Plug
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers
Twisted Pair Cable - 094255-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1482733001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyalkene
Cable Conductor Copper
View Details