Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015288-CT95273001
Color: Black
Number of Conductors: 1
Insulation Material: Polymer
Conductor Material: Copper, Tin
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CT95273001100G0111-0
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Wire/Cable Diameter: 1.42 mm
Wire/Cable Color: Black
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015288-CT95273001 |
| Product Name | OEM Parts - OEM Parts (C - E) - CT95273001 |