Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Yellow
Configuration Features Number of Conductors : 1
Dimensions Wire Size (MMSQ) : 4
Electrical Characteristics Operating Voltage (VAC) : 750
Product Type Features Wall Type : Dual Wall
Usage Conditions Cable Type : ZHPCG Operating Temperature Range (DEGC) : -20 - 105
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : ZEROHAL
- Wire Color (Base) : Yellow
Configuration Features
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 750
Product Type Features
Usage Conditions
- Cable Type : ZHPCG
- Operating Temperature Range (DEGC) : -20 - 105