TE Connectivity Twisted Pair Cable CT24433001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL105F Operating Temperature Range (DEGC) : -40 - 120
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL105F Operating Temperature Range (DEGC) : -40 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CT24433001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CT24433001
Twisted Pair Cable CT24433001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL105F Operating Temperature Range (DEGC) : -40 - 120

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Dimensions


  • Wire Size (MMSQ) : 2.5

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : CL105F
  • Operating Temperature Range (DEGC) : -40 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CT24433001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2317142-6 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Twisted Pair Cable - 094341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 138595-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 484-100G1131-1.00-0/2/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Polyester Film
Cable Conductor Copper Alloy, Tinned
View Details