Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified Polyalkene Wire Color (Base) : Pink Wire Color (Stripe) : Green
Dimensions Cable Length (M) : 10000 Outside Cable Diameter : 1.5 MM [.05 INCH ] Wire Size (MMSQ) : .5
Electrical Characteristics Operating Voltage (VAC) : 50
Packaging Features Packaging Method : Spool
Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 150
Body Features
- Conductor Material : Bare Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyalkene
- Wire Color (Base) : Pink
- Wire Color (Stripe) : Green
Dimensions
- Cable Length (M) : 10000
- Outside Cable Diameter : 1.5 MM [.05 INCH ]
- Wire Size (MMSQ) : .5
Electrical Characteristics
- Operating Voltage (VAC) : 50
Packaging Features
Usage Conditions
- Cable Type : Primary Wire
- Operating Temperature Range (DEGC) : -40 - 150