TE Connectivity Label, A4, Self Lam, White,32Labels; Marker Type Raychem Te Connectivity CSL-06925P-9

Description
LABEL, A4, SELF LAM, WHITE,32LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:69mm x 25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory RoHS Compliant: Yes
Description
LABEL, A4, SELF LAM, WHITE,32LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:69mm x 25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, A4, Self Lam, White,32Labels; Marker Type Raychem Te Connectivity - 89K9988 - Newark, An Avnet Company
Chicago, IL, United States
Label, A4, Self Lam, White,32Labels; Marker Type Raychem Te Connectivity
89K9988
Label, A4, Self Lam, White,32Labels; Marker Type Raychem Te Connectivity 89K9988
LABEL, A4, SELF LAM, WHITE,32LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:69mm x 25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory RoHS Compliant: Yes

LABEL, A4, SELF LAM, WHITE,32LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:69mm x 25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 89K9988
Product Name Label, A4, Self Lam, White,32Labels; Marker Type Raychem Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details