TE Connectivity Label, A4, Self Lam, White,40Labels; Marker Type Raychem Te Connectivity CSL-05525P-9

Description
LABEL, A4, SELF LAM, WHITE,40LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:55mm x 25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory RoHS Compliant: Yes
Datasheet
Description
LABEL, A4, SELF LAM, WHITE,40LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:55mm x 25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, A4, Self Lam, White,40Labels; Marker Type Raychem Te Connectivity - 89K9987 - Newark, An Avnet Company
Chicago, IL, United States
Label, A4, Self Lam, White,40Labels; Marker Type Raychem Te Connectivity
89K9987
Label, A4, Self Lam, White,40Labels; Marker Type Raychem Te Connectivity 89K9987
LABEL, A4, SELF LAM, WHITE,40LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:55mm x 25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory RoHS Compliant: Yes

LABEL, A4, SELF LAM, WHITE,40LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:55mm x 25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 89K9987
Product Name Label, A4, Self Lam, White,40Labels; Marker Type Raychem Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88181 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 1.125 inch (28.57 mm)
View Details