LABEL, A4, SELF LAM, WHITE, 160 LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:26.7mm x 12.5mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 89K9984 |
| Product Name | Label, A4, Self Lam, White, 160 Labels; Marker Type Raychem Te Connectivity |
| Wire & Cable Markers | Pre-printed Markers |