TE Connectivity RF Cable Assemblies CSI-UFFR-300-UFFR

Description
Body Features Body Plating Material : Gold Cable Color : Gray Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 31 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .3 M  [.984 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Gray Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 31 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .3 M  [.984 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CSI-UFFR-300-UFFR - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
CSI-UFFR-300-UFFR
RF Cable Assemblies CSI-UFFR-300-UFFR
Body Features Body Plating Material : Gold Cable Color : Gray Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 31 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .3 M  [.984 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Gray
  • Jacket Material : FEP

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 1.13 MM  [.044 INCH ]
  • Wire Size (AWG) : 31

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9
  • Shielded : Yes

Other


  • Cable Assembly Length : .3 M  [.984 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : UMCC GEN 1 Plug
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : UMCC1 to UMCC1
  • Coax Cable Type : 1.13mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - CSI-UFFR-300-UFFR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
CSI-UFFR-300-UFFR-ND
Coaxial Cables (RF) CSI-UFFR-300-UFFR-ND
"Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CSI-UFFR-300-UFFR - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CSI-UFFR-300-UFFR
Cable Assemblies - Coaxial Cables (RF) CSI-UFFR-300-UFFR
CBL ASSY U.FL PLUG-PLUG 11.811"

CBL ASSY U.FL PLUG-PLUG 11.811"

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSI-UFFR-300-UFFR CSI-UFFR-300-UFFR-ND CSI-UFFR-300-UFFR
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Product Type UMCC GEN 1 Plug
Cable Length 0.9843 ft (3 dm) 0.9842 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064523-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Cable Assemblies - 2484052-2 - TE Connectivity
Specs
Application RF
Product Type Mini-FAKRA Jack
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers