TE Connectivity RF Cable Assemblies CSH-SGFB-200-UFFR

Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.32mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.32mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CSH-SGFB-200-UFFR - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
CSH-SGFB-200-UFFR
RF Cable Assemblies CSH-SGFB-200-UFFR
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.32mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Jacket Material : FEP

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 1.32 MM  [.052 INCH ]
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9
  • Shielded : Yes

Other


  • Cable Assembly Length : .2 M  [.656 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : SMA to UMCC1
  • Coax Cable Type : 1.32mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-CSH-SGFB-200-UFFR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-CSH-SGFB-200-UFFR-ND
Coaxial Cables (RF) 343-CSH-SGFB-200-UFFR-ND
"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
Coaxial Cable - 2711094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2711094
Coaxial Cable 2711094
TE Connectivity CSH-SGFB-200-UFFR

TE Connectivity CSH-SGFB-200-UFFR

Supplier's Site
Coaxial Cable - 2711093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2711093
Coaxial Cable 2711093
TE Connectivity CSH-SGFB-200-UFFR

TE Connectivity CSH-SGFB-200-UFFR

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CSH-SGFB-200-UFFR - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CSH-SGFB-200-UFFR
Cable Assemblies - Coaxial Cables (RF) CSH-SGFB-200-UFFR
CBL ASSY U.FL-SMA JCK-PLG 7.874"

CBL ASSY U.FL-SMA JCK-PLG 7.874"

Supplier's Site
Coaxial Cables (RF) - CSH-SGFB-200-UFFR - ODG (Origin Data Global)
Shenzhen, China
Coaxial Cables (RF)
CSH-SGFB-200-UFFR
Coaxial Cables (RF) CSH-SGFB-200-UFFR
CBL ASSY SMA-U.FL 7.874"

CBL ASSY SMA-U.FL 7.874"

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSH-SGFB-200-UFFR 343-CSH-SGFB-200-UFFR-ND 2711094 CSH-SGFB-200-UFFR CSH-SGFB-200-UFFR
Product Name RF Cable Assemblies Coaxial Cables (RF) Coaxial Cable Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF)
Application RF RF Networking
Product Type SMA Jack Coaxial Cables (RF)
Cable Length 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data