TE Connectivity RF Cable Assemblies CSD-SMAM-610-NM

Description
Body Features Cable Color : Black Jacket Material : Flexible PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 5 MM  [.195 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .61 M  [2 FT ] Dielectric Material : PE Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : SMA to N Type Coax Cable Type : RG 58 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : Flexible PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 5 MM  [.195 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .61 M  [2 FT ] Dielectric Material : PE Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : SMA to N Type Coax Cable Type : RG 58 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CSD-SMAM-610-NM - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
CSD-SMAM-610-NM
RF Cable Assemblies CSD-SMAM-610-NM
Body Features Cable Color : Black Jacket Material : Flexible PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 5 MM  [.195 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .61 M  [2 FT ] Dielectric Material : PE Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : SMA to N Type Coax Cable Type : RG 58 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : Flexible PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 5 MM  [.195 INCH ]
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6
  • Shielded : Yes

Other


  • Cable Assembly Length : .61 M  [2 FT ]
  • Dielectric Material : PE

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : N Type Plug
  • Cable Assembly Type : SMA to N Type
  • Coax Cable Type : RG 58

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-CSD-SMAM-610-NM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-CSD-SMAM-610-NM-ND
Coaxial Cables (RF) 343-CSD-SMAM-610-NM-ND
"Cable Assembly Coaxial SMA to N-Type RG-58 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to N-Type RG-58 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CSD-SMAM-610-NM - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CSD-SMAM-610-NM
Cable Assemblies - Coaxial Cables (RF) CSD-SMAM-610-NM
CBL ASSY SMA-NTYPE PLUG-PLUG 24"

CBL ASSY SMA-NTYPE PLUG-PLUG 24"

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSD-SMAM-610-NM 343-CSD-SMAM-610-NM-ND CSD-SMAM-610-NM
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Product Type SMA Plug
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 112781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 2479975-1 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details
RF Cable Assemblies - 2509220-2 - TE Connectivity
Specs
Application RF
Product Type MHF1 Plug
Cable Length 2.46 ft (7.5 dm)
View Details
2 suppliers