TE Connectivity Power Cable Heat Shrink Tubing CS8204-000

Description
Body Features Primary Product Color : White Primary Product Material : Polyolefin Shrink Ratio : > 3:1 Dimensions Recovered Wall Thickness (Max) (MM) : .45 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Salt Water Resistant, Weather Resistant, Water Resistant
Request a Quote
Description
Body Features Primary Product Color : White Primary Product Material : Polyolefin Shrink Ratio : > 3:1 Dimensions Recovered Wall Thickness (Max) (MM) : .45 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Salt Water Resistant, Weather Resistant, Water Resistant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - CS8204-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
CS8204-000
Power Cable Heat Shrink Tubing CS8204-000
Body Features Primary Product Color : White Primary Product Material : Polyolefin Shrink Ratio : > 3:1 Dimensions Recovered Wall Thickness (Max) (MM) : .45 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Salt Water Resistant, Weather Resistant, Water Resistant

Body Features


  • Primary Product Color : White
  • Primary Product Material : Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Recovered Wall Thickness (Max) (MM) : .45

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Resistance Properties : Moisture Resistant, Salt Water Resistant, Weather Resistant, Water Resistant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CS8204-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 034516-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 015609-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 041925-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Power Cable Breakouts - 000938N001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
2 suppliers