Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 1
Product Type Features Cable Type : PAN6421ZA002 Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 1
Product Type Features Cable Type : PAN6421ZA002 Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 1
Product Type Features Cable Type : PAN6421ZA002 Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
Configuration Features
Design : Without Internal Terminator
Eyelet : Without
Number of Stubs : 1
Product Type Features
Cable Type : PAN6421ZA002
Coupler Type : Ultra-Lightweight In-Line Microcoupler