TE Connectivity ™ Heat Shrink Tubing - CS6003-000 CS6003-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053363-CS6003-000 Color: Black Material: Polyolefin Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CS6003-000RNF-100-0. 543-BK-SP; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C RoHS: Compliant Min Operating Temperature: -55 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053363-CS6003-000 Color: Black Material: Polyolefin Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CS6003-000RNF-100-0. 543-BK-SP; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C RoHS: Compliant Min Operating Temperature: -55 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CS6003-000 - 1053363-CS6003-000 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - CS6003-000
1053363-CS6003-000
Heat Shrink Tubing - CS6003-000 1053363-CS6003-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053363-CS6003-000 Color: Black Material: Polyolefin Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CS6003-000RNF-100-0. 543-BK-SP; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C RoHS: Compliant Min Operating Temperature: -55 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053363-CS6003-000
Color: Black
Material: Polyolefin
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): CS6003-000RNF-100-0.543-BK-SP;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 135 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1053363-CS6003-000
Product Name Heat Shrink Tubing - CS6003-000
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details