TE Connectivity Antennas CRX150B

Description
Configuration Features Antenna Style : External Antenna Type : Dipole Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 150 - 174 Gain (Max) (DB) : 7
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Dipole Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 150 - 174 Gain (Max) (DB) : 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CRX150B - TE Connectivity
Berwyn, PA, United States
Antennas
CRX150B
Antennas CRX150B
Configuration Features Antenna Style : External Antenna Type : Dipole Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 150 - 174 Gain (Max) (DB) : 7

Configuration Features


  • Antenna Style : External
  • Antenna Type : Dipole
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR

Product Type Features


  • Antenna Connector Type : UHF Female

Signal Characteristics


  • Frequency Band (MHZ) : 150 - 174
  • Gain (Max) (DB) : 7
Buy Now
RF Antennas - CRX150B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CRX150B
RF Antennas CRX150B
162MHz Whip, Straight RF Antenna 150MHz ~ 174MHz 7dBi UHF Female Bracket Mount

162MHz Whip, Straight RF Antenna 150MHz ~ 174MHz 7dBi UHF Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number CRX150B CRX150B
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LMR
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2316881-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, WiMAX, Cellular, GSM, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
3 suppliers
Antennas - 2118909-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108921-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 001-0002-L - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers