CRGV2010F78K7 -- CRGV2010 1% 78K7 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 78K7 3000V Neohm - Te Connectivity
CRGV2010F78K7
Description
CRGV2010 1% 78K7 3000V
Description
CRGV2010 1% 78K7 3000V
Suppliers
Crgv2010 1% 78K7 3000V Neohm - Te Connectivity
94X9044
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9044 |
|
Product Name
|
Crgv2010 1% 78K7 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector; USB
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers