CRGV2010F73K2 -- CRGV2010 1% 73K2 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 73K2 3000V Neohm - Te Connectivity
CRGV2010F73K2
Description
CRGV2010 1% 73K2 3000V
Description
CRGV2010 1% 73K2 3000V
Suppliers
Crgv2010 1% 73K2 3000V Neohm - Te Connectivity
94X9038
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9038 |
|
Product Name
|
Crgv2010 1% 73K2 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details