CRGV2010F66K5 -- CRGV2010 1% 66K5 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 66K5 3000V Neohm - Te Connectivity
CRGV2010F66K5
Description
CRGV2010 1% 66K5 3000V
Description
CRGV2010 1% 66K5 3000V
Suppliers
Crgv2010 1% 66K5 3000V Neohm - Te Connectivity
94X9025
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9025 |
|
Product Name
|
Crgv2010 1% 66K5 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
230 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
30.0 to 240.0 amps
View Details
2 suppliers