CRGV2010F634K -- CRGV2010 1% 634K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 634K 3000V Neohm - Te Connectivity
CRGV2010F634K
Description
CRGV2010 1% 634K 3000V
Description
CRGV2010 1% 634K 3000V
Suppliers
Crgv2010 1% 634K 3000V Neohm - Te Connectivity
94X9022
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9022 |
|
Product Name
|
Crgv2010 1% 634K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
500.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details