CRGV2010F590K -- CRGV2010 1% 590K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 590K 3000V Neohm - Te Connectivity
CRGV2010F590K
Description
CRGV2010 1% 590K 3000V
Description
CRGV2010 1% 590K 3000V
Suppliers
Crgv2010 1% 590K 3000V Neohm - Te Connectivity
94X9009
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9009 |
|
Product Name
|
Crgv2010 1% 590K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
17500 volts
Current Rating
23.0 amps
View Details
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details