CRGV2010F4M12 -- CRGV2010 1% 4M12 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 4M12 3000V Neohm - Te Connectivity
CRGV2010F4M12
Description
CRGV2010 1% 4M12 3000V
Description
CRGV2010 1% 4M12 3000V
Suppliers
Crgv2010 1% 4M12 3000V Neohm - Te Connectivity
94X8970
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8970 |
|
Product Name
|
Crgv2010 1% 4M12 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Connector Type
Board Mount Connector; PC Card Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details