CRGV2010F3M57 -- CRGV2010 1% 3M57 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 3M57 3000V Neohm - Te Connectivity
CRGV2010F3M57
Description
CRGV2010 1% 3M57 3000V
Description
CRGV2010 1% 3M57 3000V
Suppliers
Crgv2010 1% 3M57 3000V Neohm - Te Connectivity
94X8952
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8952 |
|
Product Name
|
Crgv2010 1% 3M57 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
500.0 amps
View Details