CRGV2010F261K -- CRGV2010 1% 261K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 261K 3000V Neohm - Te Connectivity
CRGV2010F261K
Description
CRGV2010 1% 261K 3000V
Description
CRGV2010 1% 261K 3000V
Suppliers
Crgv2010 1% 261K 3000V Neohm - Te Connectivity
94X8939
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8939 |
|
Product Name
|
Crgv2010 1% 261K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details