TE Connectivity Chip Resistor - Surface Mount CRGV2010F187K

Description
187 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
187 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGV2010F187K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGV2010F187K-ND
Chip Resistor - Surface Mount CRGV2010F187K-ND
187 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

187 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGV2010F187K - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRGV2010F187K
Chip Resistor - Surface Mount CRGV2010F187K
RES SMD 187K OHM 1% 1/2W 2010

RES SMD 187K OHM 1% 1/2W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CRGV2010F187K-ND CRGV2010F187K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers