CRGV2010F169K -- CRGV2010 1% 169K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 169K 3000V Neohm - Te Connectivity
CRGV2010F169K
Description
CRGV2010 1% 169K 3000V
Description
CRGV2010 1% 169K 3000V
Suppliers
Crgv2010 1% 169K 3000V Neohm - Te Connectivity
94X8904
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8904 |
|
Product Name
|
Crgv2010 1% 169K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details