CRGV1206F511K -- CRGV1206 1% 511K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 511K 1000V Neohm - Te Connectivity
CRGV1206F511K
Description
CRGV1206 1% 511K 1000V
Description
CRGV1206 1% 511K 1000V
Suppliers
Crgv1206 1% 511K 1000V Neohm - Te Connectivity
94X8775
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8775 |
|
Product Name
|
Crgv1206 1% 511K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details