CRGV1206F392K -- CRGV1206 1% 392K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 392K 1000V Neohm - Te Connectivity
CRGV1206F392K
Description
CRGV1206 1% 392K 1000V
Description
CRGV1206 1% 392K 1000V
Suppliers
Crgv1206 1% 392K 1000V Neohm - Te Connectivity
94X8764
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8764 |
|
Product Name
|
Crgv1206 1% 392K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details