CRGV1206F221K -- CRGV1206 1% 221K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 221K 1000V Neohm - Te Connectivity
CRGV1206F221K
Description
CRGV1206 1% 221K 1000V
Description
CRGV1206 1% 221K 1000V
Suppliers
Crgv1206 1% 221K 1000V Neohm - Te Connectivity
94X8740
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8740 |
|
Product Name
|
Crgv1206 1% 221K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details