CRGV1206F200K -- CRGV1206 1% 200K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 200K 1000V Neohm - Te Connectivity
CRGV1206F200K
Description
CRGV1206 1% 200K 1000V
Description
CRGV1206 1% 200K 1000V
Suppliers
Crgv1206 1% 200K 1000V Neohm - Te Connectivity
94X8736
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8736 |
|
Product Name
|
Crgv1206 1% 200K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details