CRGV1206F118K -- CRGV1206 1% 118K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 118K 1000V Neohm - Te Connectivity
CRGV1206F118K
Description
CRGV1206 1% 118K 1000V
Description
CRGV1206 1% 118K 1000V
Suppliers
Crgv1206 1% 118K 1000V Neohm - Te Connectivity
94X8714
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8714 |
|
Product Name
|
Crgv1206 1% 118K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details