CRGV0805J9M1 -- CRGV0805 5% 9M1 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 5% 9M1 800V Neohm - Te Connectivity
CRGV0805J9M1
Description
CRGV0805 5% 9M1 800V
Description
CRGV0805 5% 9M1 800V
Suppliers
Crgv0805 5% 9M1 800V Neohm - Te Connectivity
94X8704
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8704 |
|
Product Name
|
Crgv0805 5% 9M1 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
30.0 to 240.0 amps
View Details
2 suppliers