CRGV0805J330K -- CRGV0805 5% 330K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 5% 330K 800V Neohm - Te Connectivity
CRGV0805J330K
Description
CRGV0805 5% 330K 800V
Description
CRGV0805 5% 330K 800V
Suppliers
Crgv0805 5% 330K 800V Neohm - Te Connectivity
94X8685
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8685 |
|
Product Name
|
Crgv0805 5% 330K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Through Hole
Current Rating
1.0 amps
View Details