CRGV0805J240K -- CRGV0805 5% 240K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 5% 240K 800V Neohm - Te Connectivity
CRGV0805J240K
Description
CRGV0805 5% 240K 800V
Description
CRGV0805 5% 240K 800V
Suppliers
Crgv0805 5% 240K 800V Neohm - Te Connectivity
94X8678
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8678 |
|
Product Name
|
Crgv0805 5% 240K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
60 volts
View Details