CRGV0805F196K -- CRGV0805 1% 196K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 196K 800V Neohm - Te Connectivity
CRGV0805F196K
Description
CRGV0805 1% 196K 800V
Description
CRGV0805 1% 196K 800V
Suppliers
Crgv0805 1% 196K 800V Neohm - Te Connectivity
94X8589
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8589 |
|
Product Name
|
Crgv0805 1% 196K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Connector Type
Audio / Video; Circular / Cylindrical Connectors
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details