LEMO USA, Inc. SMPTE Hybrid Connector 3K.93C.Y Series

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Rohnert Park, CA, United States
SMPTE Hybrid Connector
3K.93C.Y Series
SMPTE Hybrid Connector 3K.93C.Y Series
The 3K.93C.Y Series connector was designed in 2017. The new design has less components and offers innovative features- including the FS contact. The simplified FS contact has a reduced number of components and fits into a new connector shape. This solution is fully SMPTE (interface compatible). The downside is no component or spare part is compatible with the previous LEMO connector version. The new insulator is made in two sections and the sideways insertion of the optical contacts prevent any push-back on the optical contacts. No more optical extractor are required to remove these contacts. Advantages: New design allows easy fiber length adjustment. No more half shells are required. Increased space for the fibers to move “more” freely in the connector. Reduced curing time for the optical contacts (new design allows epoxy to cure within 20 minutes). Simplified potting of the rear of the connector, offering extended resistance. All of these advantages make the 3K.93C.Y an innovative product line that makes no compromise to quality. MAIN FEATURES: Hybrid with: 2 fiber optic contacts 2 signal contacts 2 power contacts and ground Push-Pull self-latching Keying W code Over 11 shell styles Stainless steel shell Temp. range -55°C to 90°C Shielded Conform to ARIB standard Conform to SMPTE 304 standard IP68 For cable ø 8.6 to 9.5 mm

The 3K.93C.Y Series connector was designed in 2017. The new design has less components and offers innovative features- including the FS contact. The simplified FS contact has a reduced number of components and fits into a new connector shape. This solution is fully SMPTE (interface compatible). The downside is no component or spare part is compatible with the previous LEMO connector version.

The new insulator is made in two sections and the sideways insertion of the optical contacts prevent any push-back on the optical contacts. No more optical extractor are required to remove these contacts.

Advantages:

  • New design allows easy fiber length adjustment.
  • No more half shells are required.
  • Increased space for the fibers to move “more” freely in the connector.
  • Reduced curing time for the optical contacts (new design allows epoxy to cure within 20 minutes).
  • Simplified potting of the rear of the connector, offering extended resistance.

All of these advantages make the 3K.93C.Y an innovative product line that makes no compromise to quality.

MAIN FEATURES:

  • Hybrid with:
    • 2 fiber optic contacts
    • 2 signal contacts
    • 2 power contacts and ground
  • Push-Pull self-latching
  • Keying W code
  • Over 11 shell styles
  • Stainless steel shell
  • Temp. range -55°C to 90°C
  • Shielded
  • Conform to ARIB standard
  • Conform to SMPTE 304 standard
  • IP68
  • For cable ø 8.6 to 9.5 mm
Supplier's Site Datasheet

Technical Specifications

  LEMO USA, Inc.
Product Category Electrical Connectors
Product Number 3K.93C.Y Series
Product Name SMPTE Hybrid Connector
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
Mounting 4 Holes Mounting, Back Panel Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Screw Coupling Underwater Connectors - W Series - LEMO USA, Inc.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Crimp, PCB
View Details
High Voltage Plastic Connector - Redel 2P High Voltage - LEMO USA, Inc.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
High Power Connector - M Series - LEMO USA, Inc.
Specs
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Multipole Connectors - S Series - LEMO USA, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details