CRGV0805F165K -- CRGV0805 1% 165K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 165K 800V Neohm - Te Connectivity
CRGV0805F165K
Description
CRGV0805 1% 165K 800V
Description
CRGV0805 1% 165K 800V
Suppliers
Crgv0805 1% 165K 800V Neohm - Te Connectivity
94X8582
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8582 |
|
Product Name
|
Crgv0805 1% 165K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details