CRGV0805F133K -- CRGV0805 1% 133K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 133K 800V Neohm - Te Connectivity
CRGV0805F133K
Description
CRGV0805 1% 133K 800V
Description
CRGV0805 1% 133K 800V
Suppliers
Crgv0805 1% 133K 800V Neohm - Te Connectivity
94X8573
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8573 |
|
Product Name
|
Crgv0805 1% 133K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug
View Details