CRGV0603J6M2 -- CRGV0603 5% 6M2 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 5% 6M2 400V Neohm - Te Connectivity
CRGV0603J6M2
Description
CRGV0603 5% 6M2 400V
Description
CRGV0603 5% 6M2 400V
Suppliers
Crgv0603 5% 6M2 400V Neohm - Te Connectivity
94X8550
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8550 |
|
Product Name
|
Crgv0603 5% 6M2 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
2 suppliers