CRGV0603F232K -- CRGV0603 1% 232K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 232K 400V Neohm - Te Connectivity
CRGV0603F232K
Description
CRGV0603 1% 232K 400V
Description
CRGV0603 1% 232K 400V
Suppliers
Crgv0603 1% 232K 400V Neohm - Te Connectivity
94X8450
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8450 |
|
Product Name
|
Crgv0603 1% 232K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
105.0 amps
View Details