CRGV0603F121K -- CRGV0603 1% 121K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 121K 400V Neohm - Te Connectivity
CRGV0603F121K
Description
CRGV0603 1% 121K 400V
Description
CRGV0603 1% 121K 400V
Suppliers
Crgv0603 1% 121K 400V Neohm - Te Connectivity
94X8423
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8423 |
|
Product Name
|
Crgv0603 1% 121K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details