TE Connectivity Surface Mount Resistors CRGS2512J4R7

Description
TE Connectivity CRGS2512J4R7
Request a Quote Datasheet
Description
TE Connectivity CRGS2512J4R7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9060458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9060458
Surface Mount Resistors 9060458
TE Connectivity CRGS2512J4R7

TE Connectivity CRGS2512J4R7

Supplier's Site
Surface Mount Resistors - 9060458P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9060458P
Surface Mount Resistors 9060458P
TE Connectivity CRGS2512J4R7

TE Connectivity CRGS2512J4R7

Supplier's Site
Surface Mount Resistors - 1647369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1647369
Surface Mount Resistors 1647369
TE Connectivity CRGS2512J4R7

TE Connectivity CRGS2512J4R7

Supplier's Site
Chip Resistor - Surface Mount - CRGS2512J4R7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS2512J4R7-ND
Chip Resistor - Surface Mount CRGS2512J4R7-ND
4.7 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

4.7 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 4R7, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 81Y3231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
81Y3231
Res, 4R7, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 81Y3231
RES, 4R7, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:4.7ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 4R7, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:4.7ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 9060458 9060458P CRGS2512J4R7-ND 81Y3231
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 4R7, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Power Rating 1.5 watts 1.5 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9220 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details