TE Connectivity Chip Resistor - Surface Mount CRGS2512J470R

Description
470 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS2512J470R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS2512J470R-ND
Chip Resistor - Surface Mount CRGS2512J470R-ND
470 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

470 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGS2512J470RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGS2512J470RTR-ND
Chip Resistor - Surface Mount 1111-CRGS2512J470RTR-ND
CRGS2512 5% 470R

CRGS2512 5% 470R

Buy Now Datasheet
Res, 470R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 81Y3235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
81Y3235
Res, 470R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 81Y3235
RES, 470R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:470ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 470R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:470ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGS2512J470R-ND 1111-CRGS2512J470RTR-ND 81Y3235
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 470R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 2512
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573141 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers