TE Connectivity Chip Resistor - Surface Mount CRGS2512J3R9

Description
3.9 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS2512J3R9-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS2512J3R9-ND
Chip Resistor - Surface Mount CRGS2512J3R9-ND
3.9 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

3.9 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CRGS2512J3R9-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers