TE Connectivity Res, 33R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity CRGS2512J33R

Description
RES, 33R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 33R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 81Y3222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
81Y3222
Res, 33R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 81Y3222
RES, 33R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 33R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3222
Product Name Res, 33R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details