TE Connectivity Chip Resistor - Surface Mount CRGS2512J1R0

Description
1 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129251DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129251DKR-ND
Chip Resistor - Surface Mount A129251DKR-ND
1 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129251CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129251CT-ND
Chip Resistor - Surface Mount A129251CT-ND
1 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129251TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129251TR-ND
Chip Resistor - Surface Mount A129251TR-ND
1 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 81Y3180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
81Y3180
Res, 1R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 81Y3180
RES, 1R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 1R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129251DKR-ND 81Y3180
Product Name Chip Resistor - Surface Mount Res, 1R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1472FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details