TE Connectivity Chip Resistor - Surface Mount CRGS2512J10K

Description
10 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129250TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129250TR-ND
Chip Resistor - Surface Mount A129250TR-ND
10 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

10 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129250CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129250CT-ND
Chip Resistor - Surface Mount A129250CT-ND
10 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

10 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129250DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129250DKR-ND
Chip Resistor - Surface Mount A129250DKR-ND
10 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

10 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGS2512J10K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGS2512J10K
Chip Resistor - Surface Mount CRGS2512J10K
RES SMD 10K OHM 5% 1.5W 2512

RES SMD 10K OHM 5% 1.5W 2512

Supplier's Site Datasheet
Res, 10K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 81Y3184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
81Y3184
Res, 10K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 81Y3184
RES, 10K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A129250TR-ND CRGS2512J10K 81Y3184
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1073879 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details