TE Connectivity Chip Resistor - Surface Mount CRGS2010J4K7

Description
4.7 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS2010J4K7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS2010J4K7-ND
Chip Resistor - Surface Mount CRGS2010J4K7-ND
4.7 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

4.7 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 9056421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9056421
Surface Mount Resistors 9056421
TE Connectivity CRGS2010J4K7

TE Connectivity CRGS2010J4K7

Supplier's Site
Surface Mount Resistors - 1646812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646812
Surface Mount Resistors 1646812
TE Connectivity CRGS2010J4K7

TE Connectivity CRGS2010J4K7

Supplier's Site
Res, 4K7, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3144
Res, 4K7, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3144
RES, 4K7, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:4.7kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 4K7, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:4.7kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGS2010J4K7-ND 9056421 81Y3144
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 4K7, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details