TE Connectivity Chip Resistor - Surface Mount CRGS2010J470R

Description
470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS2010J470R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS2010J470R-ND
Chip Resistor - Surface Mount CRGS2010J470R-ND
470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
SMD Resistor - 52-CRGS2010J470R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-CRGS2010J470R
SMD Resistor 52-CRGS2010J470R
Thick Film Resistors - SMD CRGS2010 5% 470R Product overview: CRGS2010J470R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGS2010J470R can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD CRGS2010 5% 470R Product overview: CRGS2010J470R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGS2010J470R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 9056386P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9056386P
Surface Mount Resistors 9056386P
TE Connectivity CRGS2010J470R

TE Connectivity CRGS2010J470R

Supplier's Site
Surface Mount Resistors - 9056386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9056386
Surface Mount Resistors 9056386
TE Connectivity CRGS2010J470R

TE Connectivity CRGS2010J470R

Supplier's Site
Surface Mount Resistors - 1646808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646808
Surface Mount Resistors 1646808
TE Connectivity CRGS2010J470R

TE Connectivity CRGS2010J470R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors
Product Number CRGS2010J470R-ND 52-CRGS2010J470R 9056386P 9056386
Product Name Chip Resistor - Surface Mount SMD Resistor Surface Mount Resistors Surface Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick film
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m)
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176763-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details