TE Connectivity Res, 3K9, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity CRGS2010J3K9

Description
RES, 3K9, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3.9kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3.9kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3131
Res, 3K9, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3131
RES, 3K9, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3.9kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3K9, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3.9kohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3131
Product Name Res, 3K9, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 3900 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers