TE Connectivity Crgs2010 5% 390K Neohm - Te Connectivity CRGS2010J390K

Description
CRGS2010 5% 390K
Description
CRGS2010 5% 390K

Suppliers

Company
Product
Description
Supplier Links
Crgs2010 5% 390K Neohm - Te Connectivity - 45AJ2437 - Newark, An Avnet Company
Chicago, IL, United States
Crgs2010 5% 390K Neohm - Te Connectivity
45AJ2437
Crgs2010 5% 390K Neohm - Te Connectivity 45AJ2437
CRGS2010 5% 390K

CRGS2010 5% 390K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45AJ2437
Product Name Crgs2010 5% 390K Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details